The TPD4S1394 is a FireWire ESD protection and live-insertion detection device for IEEE 1394 interfaces, providing 4-channel ESD clamping on high-speed differential lines. It is housed in an 8-pin X2SON package measuring 2.00 mm × 1.40 mm and operates over an ambient temperature range of -40°C to 85°C. The device meets IEC 61000-4-2 Level 4 standards with ±6-kV contact discharge and ±15-kV HBM ESD protection. An integrated comparator monitors D+ and D- inputs to control the FWPWR_EN output, disabling external port power during improper voltage conditions. A 0.1-µF decoupling capacitor is required at VCC.
Firewire ESD Clamp with Live-Insertion Detection Circuit 8-X2SON -40 to 85
Interface Circuit, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TPD4S1394DQLR | TPD4S1394DQLR |
| Product Name | TPD4S1394 Firewire ESD Clamp with Live-Insertion Detection Circuit | |
| Technology | IEEE 1394 |