NXP Semiconductors Integrated Circuits (ICs) - Interface - Specialized TDA8035HN/C1,118

Description
Win Source Part Number: 962792-TDA8035HN/C1, 118 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Interface: Analog Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): TDA8025HN/C1551; TDA8024TT/C1,118; TDA8024T/C1,118TDA80 35HNC1,118; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13258-6,NXPNXPTD A8035HN/C1,118,568-1 3258-2,935293007118, 568-13258-1,2156-TDA 8035HN/C1,118,TDA803 5HN/C1,118-ND Base Product Number: TDA8035
Request a Quote Datasheet
Description
Win Source Part Number: 962792-TDA8035HN/C1, 118 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Interface: Analog Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): TDA8025HN/C1551; TDA8024TT/C1,118; TDA8024T/C1,118TDA80 35HNC1,118; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13258-6,NXPNXPTD A8035HN/C1,118,568-1 3258-2,935293007118, 568-13258-1,2156-TDA 8035HN/C1,118,TDA803 5HN/C1,118-ND Base Product Number: TDA8035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 962792-TDA8035HN/C1,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
962792-TDA8035HN/C1,118
Integrated Circuits (ICs) - Interface - Specialized 962792-TDA8035HN/C1,118
Win Source Part Number: 962792-TDA8035HN/C1, 118 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Interface: Analog Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): TDA8025HN/C1551; TDA8024TT/C1,118; TDA8024T/C1,118TDA80 35HNC1,118; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13258-6,NXPNXPTD A8035HN/C1,118,568-1 3258-2,935293007118, 568-13258-1,2156-TDA 8035HN/C1,118,TDA803 5HN/C1,118-ND Base Product Number: TDA8035

Win Source Part Number: 962792-TDA8035HN/C1,118
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Interface: Analog
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Alternative Parts (Cross-Reference): TDA8025HN/C1551; TDA8024TT/C1,118; TDA8024T/C1,118TDA8035HNC1,118;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-13258-6,NXPNXPTDA8035HN/C1,118,568-13258-2,935293007118,568-13258-1,2156-TDA8035HN/C1,118,TDA8035HN/C1,118-ND
Base Product Number: TDA8035

Buy Now Datasheet
 - TDA8035HN/C1,118 - Rochester Electronics
Newburyport, MA, United States
Interface Circuit

Interface Circuit

Supplier's Site Datasheet
Specialized TDA8035HN/C1,118
IC INTFACE SPECIALIZED 32HVQFN

IC INTFACE SPECIALIZED 32HVQFN

Supplier's Site Datasheet
Specialized - TDA8035HN/C1,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TDA8035HN/C1,118
Specialized TDA8035HN/C1,118
Interface 32-HVQFN (5x5)

Interface 32-HVQFN (5x5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TDA8035HN/C1,118
Integrated Circuits (ICs) - Interface - Specialized TDA8035HN/C1,118
IC INTFACE SPECIALIZED 32HVQFN

IC INTFACE SPECIALIZED 32HVQFN

Supplier's Site
Interface - Specialized - TDA8035HN/C1,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TDA8035HN/C1,118
Interface - Specialized TDA8035HN/C1,118
IC INTFACE SPECIALIZED 32HVQFN

IC INTFACE SPECIALIZED 32HVQFN

Supplier's Site Datasheet
Smart Card Interface, 5.5V, Hvqfn-32; Ic Interface Type Nxp - 45AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Smart Card Interface, 5.5V, Hvqfn-32; Ic Interface Type Nxp
45AC7845
Smart Card Interface, 5.5V, Hvqfn-32; Ic Interface Type Nxp 45AC7845
SMART CARD INTERFACE, 5.5V, HVQFN-32; IC Interface Type:-; Interface Applications:Electro nic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes

SMART CARD INTERFACE, 5.5V, HVQFN-32; IC Interface Type:-; Interface Applications:Electronic Payments, Identification, Bank Card Readers, Pay TV; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Interface - Specialized - TDA8035HN/C1,118 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Interface - Specialized
TDA8035HN/C1,118
Communication Interface Chip/UART/485/232 >> Interface - Specialized TDA8035HN/C1,118
HVQFN-32-EP(5x5) Interface - Specialized ROHS

HVQFN-32-EP(5x5) Interface - Specialized ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 962792-TDA8035HN/C1,118 TDA8035HN/C1,118 TDA8035HN/C1,118 TDA8035HN/C1,118 TDA8035HN/C1,118 TDA8035HN/C1,118 45AC7845 TDA8035HN/C1,118
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Smart Card Interface, 5.5V, Hvqfn-32; Ic Interface Type Nxp Communication Interface Chip/UART/485/232 >> Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface Sensor Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details