Rochester Electronics Interface - Interface - Signal Terminators - UCC5639FQP UCC5639FQP

Description
Manufacturer: Texas Instruments Win Source Part Number: 938092-UCC5639FQP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938092-UCC5639FQP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5639FQP - 938092-UCC5639FQP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5639FQP
938092-UCC5639FQP
Interface - Interface - Signal Terminators - UCC5639FQP 938092-UCC5639FQP
Manufacturer: Texas Instruments Win Source Part Number: 938092-UCC5639FQP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938092-UCC5639FQP
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI, LVD, SE Terminator 15 Terminations 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Signal Terminators - UCC5639FQP - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5639FQP
Interface - Signal Terminators UCC5639FQP
IC SCSI 15-LINE TERM 48-LQFP

IC SCSI 15-LINE TERM 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 938092-UCC5639FQP UCC5639FQP
Product Name Interface - Interface - Signal Terminators - UCC5639FQP Interface - Signal Terminators
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details
Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details