Rochester Electronics Interface - Interface - Controllers - TSB43DA42AGHCR TSB43DA42AGHCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937652-TSB43DA42AGHC R Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937652-TSB43DA42AGHC R Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB43DA42AGHCR - 937652-TSB43DA42AGHCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43DA42AGHCR
937652-TSB43DA42AGHCR
Interface - Interface - Controllers - TSB43DA42AGHCR 937652-TSB43DA42AGHCR
Manufacturer: Texas Instruments Win Source Part Number: 937652-TSB43DA42AGHC R Operating Temperature Range: -20°C ~ 85°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15) Package: 196-LBGA Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-BGA MICROSTAR (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937652-TSB43DA42AGHCR
Operating Temperature Range: -20°C ~ 85°C
Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Package: 196-LBGA
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-BGA MICROSTAR (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 937652-TSB43DA42AGHCR
Product Name Interface - Interface - Controllers - TSB43DA42AGHCR
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details