Rochester Electronics Interface - Interface - Controllers - UPD72852BGB-YEU-A UPD72852BGB-YEU-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902192-UPD72852BGB-Y EU-A Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902192-UPD72852BGB-Y EU-A Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - UPD72852BGB-YEU-A - 902192-UPD72852BGB-YEU-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD72852BGB-YEU-A
902192-UPD72852BGB-YEU-A
Interface - Interface - Controllers - UPD72852BGB-YEU-A 902192-UPD72852BGB-YEU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902192-UPD72852BGB-Y EU-A Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902192-UPD72852BGB-YEU-A
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Interface - Controllers - UPD72852BGB-YEU-A - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD72852BGB-YEU-A
Interface - Controllers UPD72852BGB-YEU-A
400MBPS TWO PORT PHY

400MBPS TWO PORT PHY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 902192-UPD72852BGB-YEU-A UPD72852BGB-YEU-A
Product Name Interface - Interface - Controllers - UPD72852BGB-YEU-A Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details