Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - TLV986CPFB TLV986CPFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 936975-TLV986CPFB Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936975-TLV986CPFB Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - TLV986CPFB - 936975-TLV986CPFB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - TLV986CPFB
936975-TLV986CPFB
Interface - Interface - Sensor and Detector Interfaces - TLV986CPFB 936975-TLV986CPFB
Manufacturer: Texas Instruments Win Source Part Number: 936975-TLV986CPFB Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936975-TLV986CPFB
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TLV986CPFB - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TLV986CPFB
Interface - Sensor and Detector Interfaces TLV986CPFB
IC 10-BIT CCD PROCESSOR 48-TQFP

IC 10-BIT CCD PROCESSOR 48-TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 936975-TLV986CPFB TLV986CPFB
Product Name Interface - Interface - Sensor and Detector Interfaces - TLV986CPFB Interface - Sensor and Detector Interfaces
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Line Interface ICs - 1906169 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
Interface - Sensor and Detector Interfaces - AD9995KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details