Rochester Electronics Interface - Interface - CODECs - TLC320AD50CDWR TLC320AD50CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936690-TLC320AD50CDW R Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-TLC320AD50CDWR, 2156-TLC320AD50CDWR- TITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936690-TLC320AD50CDW R Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-TLC320AD50CDWR, 2156-TLC320AD50CDWR- TITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TLC320AD50CDWR - 936690-TLC320AD50CDWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AD50CDWR
936690-TLC320AD50CDWR
Interface - Interface - CODECs - TLC320AD50CDWR 936690-TLC320AD50CDWR
Manufacturer: Texas Instruments Win Source Part Number: 936690-TLC320AD50CDW R Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Interface 16 b Serial 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-TLC320AD50CDWR, 2156-TLC320AD50CDWR- TITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936690-TLC320AD50CDWR
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Interface 16 b Serial 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-TLC320AD50CDWR, 2156-TLC320AD50CDWR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936690-TLC320AD50CDWR
Product Name Interface - Interface - CODECs - TLC320AD50CDWR
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details