Rochester Electronics Interface - Interface - Modems - ICs and Modules - TNETD2300PCM TNETD2300PCM

Description
Manufacturer: Texas Instruments Win Source Part Number: 937145-TNETD2300PCM Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937145-TNETD2300PCM Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - TNETD2300PCM - 937145-TNETD2300PCM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - TNETD2300PCM
937145-TNETD2300PCM
Interface - Interface - Modems - ICs and Modules - TNETD2300PCM 937145-TNETD2300PCM
Manufacturer: Texas Instruments Win Source Part Number: 937145-TNETD2300PCM Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 937145-TNETD2300PCM
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - TNETD2300PCM - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
TNETD2300PCM
Interface - Modems - ICs and Modules TNETD2300PCM
ADSL PCI SAR FOR ATU-R INTERNAL

ADSL PCI SAR FOR ATU-R INTERNAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 937145-TNETD2300PCM TNETD2300PCM
Product Name Interface - Interface - Modems - ICs and Modules - TNETD2300PCM Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1897584 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details