Rochester Electronics Interface - Interface - Signal Terminators - UCC5672MWP UCC5672MWP

Description
Manufacturer: Unitrode Win Source Part Number: 938093-UCC5672MWP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator Terminations 36-SSOP Package: Bulk Package: 36-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Unitrode Win Source Part Number: 938093-UCC5672MWP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator Terminations 36-SSOP Package: Bulk Package: 36-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - UCC5672MWP - 938093-UCC5672MWP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5672MWP
938093-UCC5672MWP
Interface - Interface - Signal Terminators - UCC5672MWP 938093-UCC5672MWP
Manufacturer: Unitrode Win Source Part Number: 938093-UCC5672MWP Operating Temperature Range: 0°C ~ 70°C Features: SCSI, LVD, SE Terminator Terminations 36-SSOP Package: Bulk Package: 36-BSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Unitrode
Win Source Part Number: 938093-UCC5672MWP
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI, LVD, SE Terminator Terminations 36-SSOP
Package: Bulk
Package: 36-BSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 36-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Signal Terminators - UCC5672MWP - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5672MWP
Interface - Signal Terminators UCC5672MWP
SCSI TERMINATOR, 9-LINE, 105OHM,

SCSI TERMINATOR, 9-LINE, 105OHM,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 938093-UCC5672MWP UCC5672MWP
Product Name Interface - Interface - Signal Terminators - UCC5672MWP Interface - Signal Terminators
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers