Rochester Electronics Interface - Interface - Controllers - TMS38030GBL-8 TMS38030GBL-8

Description
Manufacturer: Texas Instruments Win Source Part Number: 900483-TMS38030GBL-8 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900483-TMS38030GBL-8 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TMS38030GBL-8 - 900483-TMS38030GBL-8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TMS38030GBL-8
900483-TMS38030GBL-8
Interface - Interface - Controllers - TMS38030GBL-8 900483-TMS38030GBL-8
Manufacturer: Texas Instruments Win Source Part Number: 900483-TMS38030GBL-8 Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Texas Instruments
Win Source Part Number: 900483-TMS38030GBL-8
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet
Interface - Controllers - TMS38030GBL-8 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TMS38030GBL-8
Interface - Controllers TMS38030GBL-8
SERIAL IO/COMMS CONTROLLER

SERIAL IO/COMMS CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 900483-TMS38030GBL-8 TMS38030GBL-8
Product Name Interface - Interface - Controllers - TMS38030GBL-8 Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers