Rochester Electronics Interface - Interface - CODECs - PCM2906DBR PCM2906DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 930154-PCM2906DBR Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930154-PCM2906DBR Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PCM2906DBR - 930154-PCM2906DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2906DBR
930154-PCM2906DBR
Interface - Interface - CODECs - PCM2906DBR 930154-PCM2906DBR
Manufacturer: Texas Instruments Win Source Part Number: 930154-PCM2906DBR Operating Temperature Range: -25°C ~ 85°C Features: Stereo Audio Interface 16 b USB 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930154-PCM2906DBR
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b USB 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930154-PCM2906DBR
Product Name Interface - Interface - CODECs - PCM2906DBR
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260855-SI32170-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details