Rochester Electronics Controllers QE82527-G

Description
Interface
Description
Interface
Datasheet
Datasheet Summary
Powered by GS/AI

The QE82527-G is a serial communications controller that supports the CAN Specification 2.0, accommodating both standard and extended data and remote frames. It features a programmable global mask for message identifiers and supports 15 message objects with an 8-byte data length, including 14 transmit/receive buffers and one receive buffer with a programmable mask. This controller offers a flexible CPU interface, supporting 8-bit and 16-bit multiplexed modes, as well as 8-bit non-multiplexed synchronous and asynchronous modes, along with a serial interface. It includes a programmable bit rate and clock output, a flexible interrupt structure, and a configurable output driver and input comparator. Additionally, it provides two 8-bit bidirectional I/O ports and comes in a 44-lead PLCC package, maintaining pinout compatibility with the 82526 model. Engineers should note that the specifications are subject to change, and it is advisable to verify the latest datasheet before finalizing any design.

Datasheet Summary
Powered by GS/AI

The QE82527-G is a serial communications controller that supports the CAN Specification 2.0, accommodating both standard and extended data and remote frames. It features a programmable global mask for message identifiers and supports 15 message objects with an 8-byte data length, including 14 transmit/receive buffers and one receive buffer with a programmable mask. This controller offers a flexible CPU interface, supporting 8-bit and 16-bit multiplexed modes, as well as 8-bit non-multiplexed synchronous and asynchronous modes, along with a serial interface. It includes a programmable bit rate and clock output, a flexible interrupt structure, and a configurable output driver and input comparator. Additionally, it provides two 8-bit bidirectional I/O ports and comes in a 44-lead PLCC package, maintaining pinout compatibility with the 82526 model. Engineers should note that the specifications are subject to change, and it is advisable to verify the latest datasheet before finalizing any design.

Suppliers

Company
Product
Description
Supplier Links
Controllers - QE82527-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
QE82527-G
Controllers QE82527-G
Interface

Interface

Buy Now Datasheet
Interface - Controllers - QE82527-G - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
QE82527-G
Interface - Controllers QE82527-G
QE82527-G

QE82527-G

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number QE82527-G QE82527-G
Product Name Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CD3246C06YFFR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Telecom - SI3019-F-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers