The SCAN928028TUF/NOPB is an 8-channel 10:1 serializer designed for high-speed data transmission. It can serialize up to eight 10-bit parallel data streams into a single LVDS output, operating synchronously with a clock rate ranging from 18 to 66 MHz. The device is compliant with IEEE 1149.1 (JTAG) and features an at-speed Built-In Self-Test (BIST) mode for verifying data integrity. This serializer operates with a single +3.3V power supply and has a typical power dissipation of 740 mW under loaded conditions. Each channel includes individual power-down control to optimize power consumption. The device is housed in a 196-pin NFBGA package and is rated for industrial temperature operation from -40°C to +85°C. It also includes on-chip filtering for the PLL and supports PRBS generation for testing purposes. Engineers considering this product should note its capabilities for point-to-point and lightly loaded multidrop applications, as well as its robust error-checking features when paired with compatible deserializers.
SCAN928028 8 CHANNEL 10:1 SERIAL
IC SERIALIZER 8CH 10:1 196-LBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SCAN928028TUF/NOPB |
| Product Name | Interface - Serializers, Deserializers |
| Device Type | Sensor Interface |