Win Source Part Number: 1204525-QLX4270RIQSR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: QLx™
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: DisplayPort
Standard Package: 100
Mounting: SMD (SMT)
Interface: Serial
Voltage - Supply: 1.1V ~ 1.3V
Package / Case: 46-WFQFN Exposed Pad
Supplier Device Package: 46-TQFN (4x7)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -QLX4270RIQSRCT-ND,-
Base Product Number: QLX4270
Product Status: Obsolete
Interface Circuit
Interface - Specialized DISPLAYPORT LANE EXTENDER
DisplayPort Interface 46-TQFN (4x7)
IC INTERFACE SPECIALIZED 46TQFN
IC INTERFACE SPECIALIZED 46TQFN
| Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1204525-QLX4270RIQSR | QLX4270RIQSR | QLX4270RIQSR | QLX4270RIQSR | QLX4270RIQSR | QLX4270RIQSR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other | |||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | QFN46 | QFN EP | 46-WFQFN Exposed Pad | 46-WFQFN Exposed Pad |