Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1 PGA400QYZSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 889005-PGA400QYZSRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 36-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 889005-PGA400QYZSRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 36-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1 - 889005-PGA400QYZSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1
889005-PGA400QYZSRQ1
Interface - Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1 889005-PGA400QYZSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 889005-PGA400QYZSRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Package: Bulk Package: 36-UFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 889005-PGA400QYZSRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Package: Bulk
Package: 36-UFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA400QYZSRQ1
Interface - Sensor and Detector Interfaces PGA400QYZSRQ1
IC SENSOR SIGNAL COND 36DSBGA

IC SENSOR SIGNAL COND 36DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 889005-PGA400QYZSRQ1 PGA400QYZSRQ1
Product Name Interface - Interface - Sensor and Detector Interfaces - PGA400QYZSRQ1 Interface - Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers