SC65938FN116R2 -- INTERFACE - SERIALIZERS, DESERIALIZERS
Rochester Electronics
Interface - Serializers, Deserializers
SC65938FN116R2
Description
BBG ECL RCVR TRPL LINE
-
Lingto Electronic Limited
Datasheet
Description
BBG ECL RCVR TRPL LINE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SC65938FN116R2 |
|
Product Name
|
Interface - Serializers, Deserializers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Laser Driver
Features
RoHS
Data Rate
2.80E7 kbps
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details