Rochester Electronics Interface - Interface - Modems - ICs and Modules - R6795-12 R6795-12

Description
Manufacturer: Conexant Systems Win Source Part Number: 931461-R6795-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Conexant Systems Win Source Part Number: 931461-R6795-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R6795-12 - 931461-R6795-12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R6795-12
931461-R6795-12
Interface - Interface - Modems - ICs and Modules - R6795-12 931461-R6795-12
Manufacturer: Conexant Systems Win Source Part Number: 931461-R6795-12 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Conexant Systems
Win Source Part Number: 931461-R6795-12
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - R6795-12 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
R6795-12
Interface - Modems - ICs and Modules R6795-12
CONEXANT R6795 K56 HCF MODEM IC

CONEXANT R6795 K56 HCF MODEM IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 931461-R6795-12 R6795-12
Product Name Interface - Interface - Modems - ICs and Modules - R6795-12 Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD9398KSTZ-100 - Lingto Electronic Limited
Specs
Technology HDMI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Telecom - SI32391-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details