Rochester Electronics Interface - Interface - Modems - ICs and Modules - PCT303W-C PCT303W-C

Description
Manufacturer: Conexant Systems Win Source Part Number: 888797-PCT303W-C Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Conexant Systems Win Source Part Number: 888797-PCT303W-C Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - PCT303W-C - 888797-PCT303W-C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - PCT303W-C
888797-PCT303W-C
Interface - Interface - Modems - ICs and Modules - PCT303W-C 888797-PCT303W-C
Manufacturer: Conexant Systems Win Source Part Number: 888797-PCT303W-C Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Conexant Systems
Win Source Part Number: 888797-PCT303W-C
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - PCT303W-C - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
PCT303W-C
Interface - Modems - ICs and Modules PCT303W-C
CONEXANT HSP AC LINK MODEM IC

CONEXANT HSP AC LINK MODEM IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 888797-PCT303W-C PCT303W-C
Product Name Interface - Interface - Modems - ICs and Modules - PCT303W-C Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Telecom - PEB 4264 T V1.2 - 791676-PEB 4264 T V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V
Package Type SOIC
View Details
4 suppliers