Rochester Electronics Interface - Interface - Modems - ICs and Modules - PSB8224ELV1.1-G PSB8224ELV1.1-G

Description
Manufacturer: Lantiq Win Source Part Number: 890275-PSB8224ELV1.1 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Lantiq Win Source Part Number: 890275-PSB8224ELV1.1 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - PSB8224ELV1.1-G - 890275-PSB8224ELV1.1-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - PSB8224ELV1.1-G
890275-PSB8224ELV1.1-G
Interface - Interface - Modems - ICs and Modules - PSB8224ELV1.1-G 890275-PSB8224ELV1.1-G
Manufacturer: Lantiq Win Source Part Number: 890275-PSB8224ELV1.1 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 890275-PSB8224ELV1.1-G
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - PSB8224ELV1.1-G - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
PSB8224ELV1.1-G
Interface - Modems - ICs and Modules PSB8224ELV1.1-G
XWAY WAV300 HYPERION III

XWAY WAV300 HYPERION III

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 890275-PSB8224ELV1.1-G PSB8224ELV1.1-G
Product Name Interface - Interface - Modems - ICs and Modules - PSB8224ELV1.1-G Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers