Rochester Electronics Interface - Interface - Modems - ICs and Modules - QCIXF440AC QCIXF440AC

Description
Manufacturer: Intel Win Source Part Number: 890572-QCIXF440AC Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 890572-QCIXF440AC Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - QCIXF440AC - 890572-QCIXF440AC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - QCIXF440AC
890572-QCIXF440AC
Interface - Interface - Modems - ICs and Modules - QCIXF440AC 890572-QCIXF440AC
Manufacturer: Intel Win Source Part Number: 890572-QCIXF440AC Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 890572-QCIXF440AC
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Interface - Modems - ICs and Modules - QCIXF440AC - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
QCIXF440AC
Interface - Modems - ICs and Modules QCIXF440AC
NETWORK PROC 3.3V 165.89MHZ 432P

NETWORK PROC 3.3V 165.89MHZ 432P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 890572-QCIXF440AC QCIXF440AC
Product Name Interface - Interface - Modems - ICs and Modules - QCIXF440AC Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900843P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
5.5V Interface Transceiver IC - 704-74AHC2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Interface - CODECs - AD1847JP-REEL - Lingto Electronic Limited
Specs
Technology Parallel, Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details