The SN74AUP1T97DSFR is a single-supply voltage-level translator with nine configurable gate logic functions, housed in a 6-pin SON package measuring 1.0mm x 1.0mm. It operates with a supply voltage range of 2.3 V to 3.6 V and supports voltage translation between 1.8 V, 2.5 V, and 3.3 V logic levels. Schmitt-trigger inputs provide noise immunity and signal integrity with a transition hysteresis of 210 mV. The device features low static and dynamic power consumption, a partial-power-down mode with 0.5 µA leakage current, and an operating temperature range of -40 °C to 85 °C. It complies with JESD-22 for ESD performance and JESD-78 for latch-up immunity.
Single-Supply Voltage Translator 6-SON -40 to 85
Interface Circuit, PDSO6
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AUP1T97DSFR | SN74AUP1T97DSFR |
| Product Name | SN74AUP1T97 Single-Supply Voltage Translator | |
| Technology | AUP1T | |
| Device Type | SN74AUP1T97 Single-Supply Voltage Translator | Sensor Interface |
| Features | RoHS | RoHS |