SAC729-008 -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
SAC729-008
Description
THY T0220 SPECIAL TRIAC
-
Lingto Electronic Limited
Datasheet
Description
THY T0220 SPECIAL TRIAC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SAC729-008 |
|
Product Name
|
Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 3V ~ 20V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers