Rochester Electronics Interface - Specialized PCA9560D,112

Description
IC INTERFACE SPECIALIZED 20SO
Description
IC INTERFACE SPECIALIZED 20SO
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9560D,112 is a dual 5-bit multiplexed 1-bit latched I²C-bus EEPROM DIP switch designed for system configuration without the need for DIP switches or jumpers. It features two 6-bit non-volatile EEPROM registers, five hardware pin inputs, and a 5-bit multiplexed output. This device is particularly useful in applications requiring CPU VID (Voltage Identification) configuration, allowing for adjustments in processor voltage to optimize performance or reduce power consumption. The PCA9560 operates with a power supply voltage range of 3.0 V to 3.6 V and supports I²C/SMBus communication. It includes internal pull-up resistors and can accommodate up to four devices on the same bus due to its two address pins. The device is footprint compatible with the PCA9559, making it a suitable drop-in replacement without requiring software modifications. Additionally, it offers ESD protection exceeding 2000 V and is available in a TSSOP20 package, suitable for various applications including server and telecom/networking environments.

Datasheet Summary
Powered by GS/AI

The PCA9560D,112 is a dual 5-bit multiplexed 1-bit latched I²C-bus EEPROM DIP switch designed for system configuration without the need for DIP switches or jumpers. It features two 6-bit non-volatile EEPROM registers, five hardware pin inputs, and a 5-bit multiplexed output. This device is particularly useful in applications requiring CPU VID (Voltage Identification) configuration, allowing for adjustments in processor voltage to optimize performance or reduce power consumption. The PCA9560 operates with a power supply voltage range of 3.0 V to 3.6 V and supports I²C/SMBus communication. It includes internal pull-up resistors and can accommodate up to four devices on the same bus due to its two address pins. The device is footprint compatible with the PCA9559, making it a suitable drop-in replacement without requiring software modifications. Additionally, it offers ESD protection exceeding 2000 V and is available in a TSSOP20 package, suitable for various applications including server and telecom/networking environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - PCA9560D,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9560D,112
Interface - Specialized PCA9560D,112
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number PCA9560D,112
Product Name Interface - Specialized
Technology I2C; SMBus; I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers