Rochester Electronics Interface - Interface - Specialized - SN65DSI86IPAPRQ1 SN65DSI86IPAPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 934462-SN65DSI86IPAP RQ1 Series: Automotive, AEC-Q100 Features: Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934462-SN65DSI86IPAP RQ1 Series: Automotive, AEC-Q100 Features: Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SN65DSI86IPAPRQ1 - 934462-SN65DSI86IPAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN65DSI86IPAPRQ1
934462-SN65DSI86IPAPRQ1
Interface - Interface - Specialized - SN65DSI86IPAPRQ1 934462-SN65DSI86IPAPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 934462-SN65DSI86IPAP RQ1 Series: Automotive, AEC-Q100 Features: Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10) Package: 64-PowerTQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934462-SN65DSI86IPAPRQ1
Series: Automotive, AEC-Q100
Features: Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 934462-SN65DSI86IPAPRQ1
Product Name Interface - Interface - Specialized - SN65DSI86IPAPRQ1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9822JRSRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers