SN105064PGC -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
SN105064PGC
Description
ANALOG INTERFACE
-
Lingto Electronic Limited
Datasheet
Description
ANALOG INTERFACE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN105064PGC |
|
Product Name
|
Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 C (32 F)
View Details
4 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173\", 4.40mm Width)
View Details