Texas Instruments High-Performance Analog
SN6505ADBVT
Description
Interface Circuit, PDSO6
Request a Quote
Email Supplier
Datasheet
Description
Interface Circuit, PDSO6
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SN6505ADBVT |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.13V ~ 3.47V
View Details
5 suppliers
Device Type
Front End
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 2V ~ 6V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers