NXP Semiconductors Interface Transceiver IC PTN36002HQX

Description
PTN36002 - USB Interface
Request a Quote Datasheet
Description
PTN36002 - USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PTN36002HQX - Rochester Electronics
Newburyport, MA, United States
PTN36002 - USB Interface

PTN36002 - USB Interface

Supplier's Site Datasheet
Interface Transceiver IC - 756-PTN36002HQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PTN36002HQX
Interface Transceiver IC 756-PTN36002HQX
DUALPORT 5GBPS USB3.1 GEN1 REDRI Product overview: PTN36002HQX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN36002HQX can be used for catalog matching and distributor lookup.

DUALPORT 5GBPS USB3.1 GEN1 REDRI Product overview: PTN36002HQX from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN36002HQX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36002HQX - 890433-PTN36002HQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36002HQX
890433-PTN36002HQX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36002HQX 890433-PTN36002HQX
Manufacturer: NXP Win Source Part Number: 890433-PTN36002HQX Features: - - Channel Package: Reel - TR Family Name: PTN36002 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected Other Part Number: 568-PTN36002HQXTR, 935353635115

Manufacturer: NXP
Win Source Part Number: 890433-PTN36002HQX
Features: - - Channel
Package: Reel - TR
Family Name: PTN36002
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
Other Part Number: 568-PTN36002HQXTR, 935353635115

Buy Now
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PTN36002HQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PTN36002HQX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PTN36002HQX
DUALPORT 5GBPS USB3.1 GEN1 REDRI

DUALPORT 5GBPS USB3.1 GEN1 REDRI

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
PTN36002HQX
USB Interface IC PTN36002HQX
USB Interface IC DualPort 5Gbps USB3.1 Gen1 Redriver

USB Interface IC DualPort 5Gbps USB3.1 Gen1 Redriver

Buy Now
Signal Buffers, Repeaters, Splitters - PTN36002HQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PTN36002HQX
Signal Buffers, Repeaters, Splitters PTN36002HQX
Channel

Channel

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PTN36002HQX 756-PTN36002HQX 890433-PTN36002HQX PTN36002HQX PTN36002HQX PTN36002HQX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PTN36002HQX Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC Signal Buffers, Repeaters, Splitters
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers