Texas Instruments SN74AUP1T98 Single-Supply Voltage Translator SN74AUP1T98DBVR

Description
Single-Supply Voltage Translator 6-SOT-23 -40 to 85
Request a Quote
Description
Single-Supply Voltage Translator 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1T98 is a single-supply voltage-level translator designed for logic-level translation applications. It operates with a supply voltage range of 2.3 V to 3.6 V and supports input switching levels for 1.8 V, 2.5 V, and 3.3 V LVCMOS signals. The device features nine configurable gate logic functions, allowing flexibility in design. It includes Schmitt-trigger inputs that enhance noise immunity and output signal integrity, making it suitable for mixed-signal designs. The SN74AUP1T98 is optimized for low power consumption, with a static current of only 0.5 OºA in partial power-down mode. It is available in various package options, including SOT-23 and SC-70, and is rated for operation in temperatures from -40°C to 85°C. The device also exhibits robust latch-up performance and ESD protection, tested per industry standards. This makes it a reliable choice for battery-operated and portable applications where power efficiency and signal integrity are critical.

Datasheet Summary
Powered by GS/AI

The SN74AUP1T98 is a single-supply voltage-level translator designed for logic-level translation applications. It operates with a supply voltage range of 2.3 V to 3.6 V and supports input switching levels for 1.8 V, 2.5 V, and 3.3 V LVCMOS signals. The device features nine configurable gate logic functions, allowing flexibility in design. It includes Schmitt-trigger inputs that enhance noise immunity and output signal integrity, making it suitable for mixed-signal designs. The SN74AUP1T98 is optimized for low power consumption, with a static current of only 0.5 OºA in partial power-down mode. It is available in various package options, including SOT-23 and SC-70, and is rated for operation in temperatures from -40°C to 85°C. The device also exhibits robust latch-up performance and ESD protection, tested per industry standards. This makes it a reliable choice for battery-operated and portable applications where power efficiency and signal integrity are critical.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1T98 Single-Supply Voltage Translator - SN74AUP1T98DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1T98 Single-Supply Voltage Translator
SN74AUP1T98DBVR
SN74AUP1T98 Single-Supply Voltage Translator SN74AUP1T98DBVR
Single-Supply Voltage Translator 6-SOT-23 -40 to 85

Single-Supply Voltage Translator 6-SOT-23 -40 to 85

Supplier's Site Datasheet
 - SN74AUP1T98DBVR - Rochester Electronics
Newburyport, MA, United States
Interface Circuit, PDSO6

Interface Circuit, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74AUP1T98DBVR SN74AUP1T98DBVR
Product Name SN74AUP1T98 Single-Supply Voltage Translator
Technology AUP1T
Device Type SN74AUP1T98 Single-Supply Voltage Translator Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB - 141635-CLC020BCQ/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers