Rochester Electronics Interface - Interface - Telecom - PEB3081HV1.4 PEB3081HV1.4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930247-PEB3081HV1.4 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC S / T Bus Interface Transceiver P-MQFP-44 Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: P-MQFP-44 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930247-PEB3081HV1.4 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC S / T Bus Interface Transceiver P-MQFP-44 Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: P-MQFP-44 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB3081HV1.4 - 930247-PEB3081HV1.4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB3081HV1.4
930247-PEB3081HV1.4
Interface - Interface - Telecom - PEB3081HV1.4 930247-PEB3081HV1.4
Manufacturer: Infineon Technologies Win Source Part Number: 930247-PEB3081HV1.4 Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC S / T Bus Interface Transceiver P-MQFP-44 Package: Bulk Package: 44-QFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: P-MQFP-44 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 930247-PEB3081HV1.4
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC S / T Bus Interface Transceiver P-MQFP-44
Package: Bulk
Package: 44-QFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: P-MQFP-44
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 930247-PEB3081HV1.4
Product Name Interface - Interface - Telecom - PEB3081HV1.4
Device Type Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 216354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
Pins 8 #
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers