Rochester Electronics Interface - Interface - Modems - ICs and Modules - PXB4100ELV1.2-G PXB4100ELV1.2-G

Description
Manufacturer: Lantiq Win Source Part Number: 890513-PXB4100ELV1.2 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Lantiq Win Source Part Number: 890513-PXB4100ELV1.2 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - PXB4100ELV1.2-G - 890513-PXB4100ELV1.2-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - PXB4100ELV1.2-G
890513-PXB4100ELV1.2-G
Interface - Interface - Modems - ICs and Modules - PXB4100ELV1.2-G 890513-PXB4100ELV1.2-G
Manufacturer: Lantiq Win Source Part Number: 890513-PXB4100ELV1.2 -G Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 890513-PXB4100ELV1.2-G
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - PXB4100ELV1.2-G - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
PXB4100ELV1.2-G
Interface - Modems - ICs and Modules PXB4100ELV1.2-G
SINGLE-CHIP SOLUTION FOR GIGABIT

SINGLE-CHIP SOLUTION FOR GIGABIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 890513-PXB4100ELV1.2-G PXB4100ELV1.2-G
Product Name Interface - Interface - Modems - ICs and Modules - PXB4100ELV1.2-G Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Modems - ICs and Modules - SI2434-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details