Rochester Electronics Interface - Interface - Modems - ICs and Modules - R8292-11 R8292-11

Description
Manufacturer: Conexant Systems Win Source Part Number: 891140-R8292-11 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Conexant Systems Win Source Part Number: 891140-R8292-11 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - R8292-11 - 891140-R8292-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - R8292-11
891140-R8292-11
Interface - Interface - Modems - ICs and Modules - R8292-11 891140-R8292-11
Manufacturer: Conexant Systems Win Source Part Number: 891140-R8292-11 Series: * Features: Modem Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Conexant Systems
Win Source Part Number: 891140-R8292-11
Series: *
Features: Modem
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Modems - ICs and Modules - R8292-11 - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
R8292-11
Interface - Modems - ICs and Modules R8292-11
CONEXANT R8292 USB MODEM IC

CONEXANT R8292 USB MODEM IC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 891140-R8292-11 R8292-11
Product Name Interface - Interface - Modems - ICs and Modules - R8292-11 Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Modems - ICs and Modules - SI2415-D-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers