Interface Circuit
Win Source Part Number: 1370795-PTN38007EWY
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: -20°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
Type: ReDriver
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 36-WFLGA Exposed Pad
Supplier Device Package: 36-HWFLGA (2.1x6)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DisplayPort, USB Type C
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Current - Supply: 250mA
Number of Channels: 4
Output: Differential
Input: Differential
Data Rate (Max): 20Gbps
Delay Time: 70ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Capacitance - Input: 10 pF
IC USB4 / MULTIPRO REDRIVER Product overview: PTN38007EWY from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PTN38007EWY can be used for catalog matching and distributor lookup.
USB TYPE-C PROTOCOL LINEAR REDRIVER ROHS COMPLIANT: YES
PTN38007EW / REEL ROHS COMPLIANT: YES
PTN38007 - Multiprotocol USB 4 2
IC USB4 / MULTIPRO REDRIVER
ReDriver 4 Channel 20Gbps 36-HWFLGA (2.1x6)
4 Channel 20Gbps 36-HWFLGA (2.1x6)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PTN38007EWY | 1370795-PTN38007EWY | 756-PTN38007EWY | 25AK1213 | 50AJ0159 | PTN38007EWY | PTN38007EWY | PTN38007EWY |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Usb Type-C Protocol Linear Redriver Rohs Compliant Nxp | Ptn38007Ew / Reel Rohs Compliant Nxp | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Sensor Interface | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | ReDriver | Buffer | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | LGA; FLGA; HWFLGA36 | Tape & Reel (TR) | 36-WFLGA Exposed Pad | FLGA; 36-WFLGA Exposed Pad | ||||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V |