PMB9647VV2.0 -- INTERFACE - MODEMS - ICS AND MODULES
Rochester Electronics
Interface - Modems - ICs and Modules
PMB9647VV2.0
Description
COSIC MODEM KDECT
-
Lingto Electronic Limited
Datasheet
Description
COSIC MODEM KDECT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PMB9647VV2.0 |
|
Product Name
|
Interface - Modems - ICs and Modules |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tape & Reel (TR)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details