Daburn Electronics & Cable DAFLON Microminiature PTFE Coated Hook-Up Wire 2451

Description
Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -90°C to +250°C. Voltage Rating: 300V. This series is RoHS compliant. Standard Put-Ups:1000FT. Stock Colors:Black, Red, Green, White.
Description
Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -90°C to +250°C. Voltage Rating: 300V. This series is RoHS compliant. Standard Put-Ups:1000FT. Stock Colors:Black, Red, Green, White.

Suppliers

Company
Product
Description
Supplier Links
DAFLON Microminiature PTFE Coated Hook-Up Wire - 2451 - Daburn Electronics & Cable
Dover, NJ, USA
DAFLON Microminiature PTFE Coated Hook-Up Wire
2451
DAFLON Microminiature PTFE Coated Hook-Up Wire 2451
Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components. Description: Single conductor stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -90°C to +250°C. Voltage Rating: 300V. This series is RoHS compliant. Standard Put-Ups:1000FT. Stock Colors:Black, Red, Green, White.

Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The Daflon microminiature series of ultra thin walled PTFE insulation offers savings of space and weight for applications ranging from medical, aircraft, missile, space and compact electronic components.

Description: Single conductor stranded silver plated copper covered with multiple layers of PTFE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -90°C to +250°C.
Voltage Rating: 300V.

This series is RoHS compliant.

Standard Put-Ups:1000FT.

Stock Colors:Black, Red, Green, White.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2451
Product Name DAFLON Microminiature PTFE Coated Hook-Up Wire
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0188 to 0.0089 inch (0.4775 to 0.2261 mm)
Wire Insulation PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details