Daburn Electronics & Cable ETFE Hook-Up Wire Mil-W-22759/16 2430

Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/16. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet
Description
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/16. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETFE Hook-Up Wire Mil-W-22759/16 - 2430 - Daburn Electronics & Cable
Dover, NJ, USA
ETFE Hook-Up Wire Mil-W-22759/16
2430
ETFE Hook-Up Wire Mil-W-22759/16 2430
Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/16. Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -65°C to +150°C Voltage Rating: 600 Volts AC This series is RoHS compliant.

Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical properties, heat resistance, chemical resistance, and flame resistance. This wire meets military specification MIL-W-22759/16.

Description: Single conductor stranded tinned copper insulated with ETFE insulation (medium weight). This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -65°C to +150°C

Voltage Rating: 600 Volts AC

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2430
Product Name ETFE Hook-Up Wire Mil-W-22759/16
Approvals UL Listing Mark; VW-1, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0430 to 0.1480 inch (1.09 to 3.76 mm)
Wire Insulation Tefzel
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Primary Wire - 0653803001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details