Daburn Electronics & Cable UL 1571 PVC Hook-Up Wire AWM 1571 2612

Description
Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance Good Electrical Insulating Properties Excellent Thermal Stability Good Low Temperature Softness & Flexibility Resistant to Chemicals Good dielectric properties Excellent Resistance to Ozone and Oxidation Very Good Flexibility Description: Single conductor stranded tinned copper insulated with PVC insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +80°C Voltage Rating: 30 Volts UL, (Spark Voltage 1500V) VW-1 & FT1 This series is RoHS compliant.
Datasheet
Description
Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance Good Electrical Insulating Properties Excellent Thermal Stability Good Low Temperature Softness & Flexibility Resistant to Chemicals Good dielectric properties Excellent Resistance to Ozone and Oxidation Very Good Flexibility Description: Single conductor stranded tinned copper insulated with PVC insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +80°C Voltage Rating: 30 Volts UL, (Spark Voltage 1500V) VW-1 & FT1 This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 1571 PVC Hook-Up Wire AWM 1571 - 2612 - Daburn Electronics & Cable
Dover, NJ, USA
UL 1571 PVC Hook-Up Wire AWM 1571
2612
UL 1571 PVC Hook-Up Wire AWM 1571 2612
Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance Good Electrical Insulating Properties Excellent Thermal Stability Good Low Temperature Softness & Flexibility Resistant to Chemicals Good dielectric properties Excellent Resistance to Ozone and Oxidation Very Good Flexibility Description: Single conductor stranded tinned copper insulated with PVC insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +80°C Voltage Rating: 30 Volts UL, (Spark Voltage 1500V) VW-1 & FT1 This series is RoHS compliant.

Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics:

  • Good Mechanical Strength and Abrasion Resistance
  • Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Good Low Temperature Softness & Flexibility
  • Resistant to Chemicals
  • Good dielectric properties
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility

Description: Single conductor stranded tinned copper insulated with PVC insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +80°C

Voltage Rating: 30 Volts UL, (Spark Voltage 1500V)

VW-1 & FT1

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2612
Product Name UL 1571 PVC Hook-Up Wire AWM 1571
Approvals UL Listing Mark; RoHs
Rated Voltage 30 volts
Nominal Diameter 0.0280 to 0.1460 inch (0.7112 to 3.71 mm)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details