Daburn Electronics & Cable Type LW Light Wall Hook-Up Wire 2590

Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010", .002" nylon jacket.
Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010", .002" nylon jacket.

Suppliers

Company
Product
Description
Supplier Links
Type LW Light Wall Hook-Up Wire - 2590 - Daburn Electronics & Cable
Dover, NJ, USA
Type LW Light Wall Hook-Up Wire
2590
Type LW Light Wall Hook-Up Wire 2590
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010", .002" nylon jacket.

One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010", .002" nylon jacket.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2590
Product Name Type LW Light Wall Hook-Up Wire
Rated Voltage 300 volts
Nominal Diameter 0.0650 to 0.0360 inch (1.65 to 0.9144 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 26-6544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details