Daburn Electronics & Cable Ultra-Flexible Silicone Rubber Wire UL 3212 2617

Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3212. Description: Single conductor stranded tinned copper insulated with .045” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +150°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 50 feet, 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet
Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3212. Description: Single conductor stranded tinned copper insulated with .045” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +150°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 50 feet, 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Silicone Rubber Wire UL 3212 - 2617 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Silicone Rubber Wire UL 3212
2617
Ultra-Flexible Silicone Rubber Wire UL 3212 2617
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3212. Description: Single conductor stranded tinned copper insulated with .045” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +150°C Voltage Rating: 600 Volts UL (Spark voltage 6,000 V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 50 feet, 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3212.

Description: Single conductor stranded tinned copper insulated with .045” silicone rubber insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +150°C

Voltage Rating: 600 Volts UL (Spark voltage 6,000 V)

FT2 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 50 feet, 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2617
Product Name Ultra-Flexible Silicone Rubber Wire UL 3212
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.2070 to 0.1100 inch (5.26 to 2.79 mm)
Wire Weight 0.0067 to 0.0467 lbs/ft (0.0100 to 0.0695 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1791013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details