Daburn Electronics & Cable Type B High Temperature Hook-Up Wire 2510

Description
One conductor, stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.
Description
One conductor, stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

Suppliers

Company
Product
Description
Supplier Links
Type B High Temperature Hook-Up Wire - 2510 - Daburn Electronics & Cable
Dover, NJ, USA
Type B High Temperature Hook-Up Wire
2510
Type B High Temperature Hook-Up Wire 2510
One conductor, stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

One conductor, stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2510
Product Name Type B High Temperature Hook-Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0390 to 0.0990 inch (0.9906 to 2.51 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Thermoplastic Light Wall Insulation
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details