Daburn Electronics & Cable Tinned Copper Shielded Phono Wire 2737 - 2738

Description
Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.
Description
Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Shielded Phono Wire - 2737 - 2738 - Daburn Electronics & Cable
Dover, NJ, USA
Tinned Copper Shielded Phono Wire
2737 - 2738
Tinned Copper Shielded Phono Wire 2737 - 2738
Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.

Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups, stereo, etc.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2737 - 2738
Product Name Tinned Copper Shielded Phono Wire
Rated Voltage 300 volts
Nominal Diameter 0.0750 to 0.0800 inch (1.9 to 2.03 mm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 38-1650 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details