Daburn Electronics & Cable XLPE Hook Up Wire UL 3173 2231

Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3173. Description: Single conductor stranded tinned copper insulated with .032” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 751000, 751265, 751441, 751626, 751816, 752010 Crosses to Belden 35614, 35616, 35618
Datasheet
Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3173. Description: Single conductor stranded tinned copper insulated with .032” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 751000, 751265, 751441, 751626, 751816, 752010 Crosses to Belden 35614, 35616, 35618
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLPE Hook Up Wire UL 3173 - 2231 - Daburn Electronics & Cable
Dover, NJ, USA
XLPE Hook Up Wire UL 3173
2231
XLPE Hook Up Wire UL 3173 2231
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3173. Description: Single conductor stranded tinned copper insulated with .032” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors. Crosses to Alpha 751000, 751265, 751441, 751626, 751816, 752010 Crosses to Belden 35614, 35616, 35618

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics:

  • Low-Smoke Zero Halogen (LSZH)
  • Excellent Mechanical Strength and Abrasion Resistance
  • Very Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Highly Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3173.

Description: Single conductor stranded tinned copper insulated with .032” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +125°C

Voltage Rating: 600 Volts UL (Spark voltage 6,000V)

FT2 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Sizes & Colors usually stocked and available online are indicated in the above chart, please call or click above on "Contact Us" for availability of other sizes & colors.

Crosses to Alpha 751000, 751265, 751441, 751626, 751816, 752010
Crosses to Belden 35614, 35616, 35618

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2231
Product Name XLPE Hook Up Wire UL 3173
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0820 to 0.1810 inch (2.08 to 4.6 mm)
Wire Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details