Daburn Electronics & Cable Type C High Temperature Hook-Up Wire 2515

Description
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016". Temperature Rating: -55°C to +105°C.
Description
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016". Temperature Rating: -55°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Type C High Temperature Hook-Up Wire - 2515 - Daburn Electronics & Cable
Dover, NJ, USA
Type C High Temperature Hook-Up Wire
2515
Type C High Temperature Hook-Up Wire 2515
One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016". Temperature Rating: -55°C to +105°C.

One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016". Temperature Rating: -55°C to +105°C.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2515
Product Name Type C High Temperature Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1250 inch (1.47 to 3.17 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details