Daburn Electronics & Cable Type MW Medium Wall Hook-Up Wire 2575

Description
Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall.
Description
Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall.

Suppliers

Company
Product
Description
Supplier Links
Type MW Medium Wall Hook-Up Wire - 2575 - Daburn Electronics & Cable
Dover, NJ, USA
Type MW Medium Wall Hook-Up Wire
2575
Type MW Medium Wall Hook-Up Wire 2575
Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall.

Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2575
Product Name Type MW Medium Wall Hook-Up Wire
Nominal Diameter 0.2200 to 0.3200 inch (5.59 to 8.13 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 113963-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details