Daburn Electronics & Cable Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type II 2602

Description
One conductor stranded tinned copper, plastic insulation, nylon lacquered glass braid.Color: White. Additional colors available to order.
Description
One conductor stranded tinned copper, plastic insulation, nylon lacquered glass braid.Color: White. Additional colors available to order.

Suppliers

Company
Product
Description
Supplier Links
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type II - 2602 - Daburn Electronics & Cable
Dover, NJ, USA
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type II
2602
Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type II 2602
One conductor stranded tinned copper, plastic insulation, nylon lacquered glass braid.Color: White. Additional colors available to order.

One conductor stranded tinned copper, plastic insulation, nylon lacquered glass braid.Color: White. Additional colors available to order.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2602
Product Name Mil-W-5086A Aircraft Plastic Hook-Up Wire - Type II
Rated Voltage 600 volts
Nominal Diameter 0.0750 to 0.5250 inch (1.9 to 13.33 mm)
Rated Temperature 105 C (221 F)
Wire Insulation Plastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details