Daburn Electronics & Cable XLPE Hook Up Wire UL 3271 2230

Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3271. Description: Single conductor stranded tinned copper insulated with .032” or .045” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL, 2,500 Volts Peak UL, (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet
Description
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3271. Description: Single conductor stranded tinned copper insulated with .032” or .045” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL, 2,500 Volts Peak UL, (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLPE Hook Up Wire UL 3271 - 2230 - Daburn Electronics & Cable
Dover, NJ, USA
XLPE Hook Up Wire UL 3271
2230
XLPE Hook Up Wire UL 3271 2230
Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to Chemicals and Solvents Excellent Resistance to Ozone and Oxidation Very Good Flexibility This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3271. Description: Single conductor stranded tinned copper insulated with .032” or .045” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction. Operating Temperature: -40°C to +125°C Voltage Rating: 600 Volts UL, 2,500 Volts Peak UL, (Spark voltage 6,000V) FT2 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics:

  • Low-Smoke Zero Halogen (LSZH)
  • Excellent Mechanical Strength and Abrasion Resistance
  • Very Good Electrical Insulating Properties
  • Excellent Thermal Stability
  • Highly Resistant to Chemicals and Solvents
  • Excellent Resistance to Ozone and Oxidation
  • Very Good Flexibility

This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3271.

Description: Single conductor stranded tinned copper insulated with .032” or .045” XLPE insulation. This construction allows for a uniform, flexible, concentric, quality construction.

Operating Temperature: -40°C to +125°C

Voltage Rating: 600 Volts UL, 2,500 Volts Peak UL, (Spark voltage 6,000V)

FT2 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Grey, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2230
Product Name XLPE Hook Up Wire UL 3271
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0780 to 0.3040 inch (1.98 to 7.72 mm)
Wire Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details