Daburn Electronics & Cable Ultra-Flexible Cross-Linked EPDM Wire UL 3340/3374 2730

Description
Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone rubber and Hypalon while having better cut-through resistance than silicone rubber and more abrasion resistance than Hypalon Ozone and Corona resistant Good resistance to alkalis, acids, and oxygenated solvents. Superior resistance to water and steam. EPDM is a synthetic rubber elastomer widely used in high temperature environments that also require flexibility and a better level of abrasion and cut-through resistance than silicone rubber. This wire is ideally suited for high temperature applications including internal wiring of electrical equipment/appliances , and lead wire for motors, ballast, transformers, coils or solenoids. This wire meets UL 3340 and UL 3374. Description: Single conductor stranded tinned copper insulated with .045” or .060” EPDM insulation. Operating Temperature: -40°C to +125°C (150°C where no flexing occurs) Voltage: UL Rated at 600 Volts AC. Dielectric Strength tested at AC 2,000V for 1 minute without break down. VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Gray, Violet, Orange
Datasheet
Description
Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone rubber and Hypalon while having better cut-through resistance than silicone rubber and more abrasion resistance than Hypalon Ozone and Corona resistant Good resistance to alkalis, acids, and oxygenated solvents. Superior resistance to water and steam. EPDM is a synthetic rubber elastomer widely used in high temperature environments that also require flexibility and a better level of abrasion and cut-through resistance than silicone rubber. This wire is ideally suited for high temperature applications including internal wiring of electrical equipment/appliances , and lead wire for motors, ballast, transformers, coils or solenoids. This wire meets UL 3340 and UL 3374. Description: Single conductor stranded tinned copper insulated with .045” or .060” EPDM insulation. Operating Temperature: -40°C to +125°C (150°C where no flexing occurs) Voltage: UL Rated at 600 Volts AC. Dielectric Strength tested at AC 2,000V for 1 minute without break down. VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Gray, Violet, Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Cross-Linked EPDM Wire UL 3340/3374 - 2730 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Cross-Linked EPDM Wire UL 3340/3374
2730
Ultra-Flexible Cross-Linked EPDM Wire UL 3340/3374 2730
Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone rubber and Hypalon while having better cut-through resistance than silicone rubber and more abrasion resistance than Hypalon Ozone and Corona resistant Good resistance to alkalis, acids, and oxygenated solvents. Superior resistance to water and steam. EPDM is a synthetic rubber elastomer widely used in high temperature environments that also require flexibility and a better level of abrasion and cut-through resistance than silicone rubber. This wire is ideally suited for high temperature applications including internal wiring of electrical equipment/appliances , and lead wire for motors, ballast, transformers, coils or solenoids. This wire meets UL 3340 and UL 3374. Description: Single conductor stranded tinned copper insulated with .045” or .060” EPDM insulation. Operating Temperature: -40°C to +125°C (150°C where no flexing occurs) Voltage: UL Rated at 600 Volts AC. Dielectric Strength tested at AC 2,000V for 1 minute without break down. VW-1 Flame Rating. This series is RoHS compliant. Standard Put-Ups: 100 feet, 500 feet, 1,000 feet Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Gray, Violet, Orange

Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics:

  • Excellent abrasion resistance
  • Excellent flexibility at high and low temperatures
  • Good dielectric strength
  • Achieves many of the qualities of silicone rubber and Hypalon while having better cut-through resistance than silicone rubber and more abrasion resistance than Hypalon
  • Ozone and Corona resistant
  • Good resistance to alkalis, acids, and oxygenated solvents.
  • Superior resistance to water and steam.

EPDM is a synthetic rubber elastomer widely used in high temperature environments that also require flexibility and a better level of abrasion and cut-through resistance than silicone rubber. This wire is ideally suited for high temperature applications including internal wiring of electrical equipment/appliances, and lead wire for motors, ballast, transformers, coils or solenoids. This wire meets UL 3340 and UL 3374.

Description: Single conductor stranded tinned copper insulated with .045” or .060” EPDM insulation.

Operating Temperature: -40°C to +125°C (150°C where no flexing occurs)

Voltage: UL Rated at 600 Volts AC. Dielectric Strength tested at AC 2,000V for 1 minute without break down.

VW-1 Flame Rating.

This series is RoHS compliant.

Standard Put-Ups: 100 feet, 500 feet, 1,000 feet

Colors Available: Black, Red, White, Green, Yellow, Blue, Brown, Gray, Violet, Orange

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2730
Product Name Ultra-Flexible Cross-Linked EPDM Wire UL 3340/3374
Approvals UL Listing Mark; VW-1 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0450 to 0.0600 inch (1.14 to 1.52 mm)
Wire Insulation Ethylene Propylene Diene Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 096617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details