Daburn Electronics & Cable Semi-Rigid Business Machine Wire 2660

Description
Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only.
Description
Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only.

Suppliers

Company
Product
Description
Supplier Links
Semi-Rigid Business Machine Wire - 2660 - Daburn Electronics & Cable
Dover, NJ, USA
Semi-Rigid Business Machine Wire
2660
Semi-Rigid Business Machine Wire 2660
Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only.

Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2660
Product Name Semi-Rigid Business Machine Wire
Rated Voltage 300 volts
Nominal Diameter 0.0390 to 0.0720 inch (0.9906 to 1.83 mm)
Rated Temperature 80 C (176 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details