Daburn Electronics & Cable Type MW Medium Wall Hook-Up Wire 2555

Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Fungus Proof.
Description
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Fungus Proof.

Suppliers

Company
Product
Description
Supplier Links
Type MW Medium Wall Hook-Up Wire - 2555 - Daburn Electronics & Cable
Dover, NJ, USA
Type MW Medium Wall Hook-Up Wire
2555
Type MW Medium Wall Hook-Up Wire 2555
One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Fungus Proof.

One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Fungus Proof.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2555
Product Name Type MW Medium Wall Hook-Up Wire
Rated Voltage 1000 volts
Nominal Diameter 0.0590 to 0.1300 inch (1.5 to 3.3 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Wire Insulation Thermoplastic Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 171315-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details