Daburn Electronics & Cable UL 3231 Silicone Rubber Wire with Fiberglass Braid 2627

Description
Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other appliances. This wire meets UL 3231 with a temperature rating of 200°C and a voltage rating of 600 volts. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts FT2 Flame Rating. This series is RoHS compliant.
Datasheet
Description
Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other appliances. This wire meets UL 3231 with a temperature rating of 200°C and a voltage rating of 600 volts. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts FT2 Flame Rating. This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 3231 Silicone Rubber Wire with Fiberglass Braid - 2627 - Daburn Electronics & Cable
Dover, NJ, USA
UL 3231 Silicone Rubber Wire with Fiberglass Braid
2627
UL 3231 Silicone Rubber Wire with Fiberglass Braid 2627
Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other appliances. This wire meets UL 3231 with a temperature rating of 200°C and a voltage rating of 600 volts. Operating Temperature: -40°C to +200°C Voltage Rating: 600 Volts FT2 Flame Rating. This series is RoHS compliant.

Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include internal wiring of electric clothes dryers and other appliances. This wire meets UL 3231 with a temperature rating of 200°C and a voltage rating of 600 volts.

Operating Temperature: -40°C to +200°C

Voltage Rating: 600 Volts

FT2 Flame Rating.

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2627
Product Name UL 3231 Silicone Rubber Wire with Fiberglass Braid
Approvals FT2 Flame Rating, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.2830 inch (2.36 to 7.19 mm)
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 154487-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details