Daburn Electronics & Cable Ultra-Flexible Silicone Rubber Wire UL 3132 2615

Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3132.
Datasheet
Description
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3132.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Silicone Rubber Wire UL 3132 - 2615 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Silicone Rubber Wire UL 3132
2615
Ultra-Flexible Silicone Rubber Wire UL 3132 2615
Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3132.

Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers, electronic equipment, internal combustion engines and mercury switch leads. This wire meets UL Style 3132.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Hookup Wires
Product Number 2615
Product Name Ultra-Flexible Silicone Rubber Wire UL 3132
Approvals UL Listing Mark; FT2 Flame Rating, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0430 to 0.0910 inch (1.09 to 2.31 mm)
Wire Weight 0.0011 to 0.0101 lbs/ft (0.0016 to 0.0151 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details